Silicon Laboratories Inc GBAW56
- 收藏
- 对比
GBAW56
2257-GBAW56
无类别的
--
大陆
立即发货

GBAW56 datasheet pdf and Unclassified product details from Silicon Laboratories Inc stock available at utmel
1最小包装量--
GBAW56详情
Silicon Laboratories Inc GBAW56重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Colour outer sheath
Blue
Permitted cable outer temperature during assembling/handling
-25 - 80
Outer diameter approx.
6.7
Specification material outer sheath
Rubber - ethylene propylene rubber (EPR)
Screen over stranding element
None
Core identification
None
Nominal cross section conductor
2.5
Screen over stranding
None
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
34
Min. permitted bending radius, stationary application/permanent installation
27
Nominal voltage U
750
Conductor category
Class 5 = flexible
GBAW56拓展信息







哦! 它是空的。