Silicon Laboratories Inc GJ0001
- 收藏
- 对比
GJ0001
2257-GJ0001
无类别的
--
大陆
立即发货

GJ0001 datasheet pdf and Unclassified product details from Silicon Laboratories Inc stock available at utmel
1最小包装量--
GJ0001详情
Silicon Laboratories Inc GJ0001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 100
Material core insulation
Other
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-30 - 90
Outer diameter approx.
5.4
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
0.75
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
41
Nominal voltage U
500
Material outer sheath
Other
Conductor category
Class 6 = very flexible
GJ0001拓展信息







哦! 它是空的。