Silicon Labs 4463CPCE20C915
- 收藏
- 对比
4463CPCE20C915
2258-4463CPCE20C915
固定电感器
--
大陆
立即发货

Sub-GHz Development Tools US/JP 20dBm RF Pico board
1最小包装量--
4463CPCE20C915详情
Silicon Labs 4463CPCE20C915重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Description/Function
+ 20 dBm RF Pico board
Maximum Operating Temperature
+ 85 C
Unit Weight
2.104268 oz
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
4463CPCE20C915-K
Manufacturer
Silicon Laboratories
Brand
Silicon Labs
RoHS
Details
For Use With
Si4463
子类别
开发工具
频率
915 MHz
产品类别
Sub-GHz Development Tools
产品
Test Cards
产品类别
Sub-GHz Development Tools
4463CPCE20C915拓展信息







哦! 它是空的。