Silicon Labs CP2101 QFN
- 收藏
- 对比
CP2101 QFN
2258-CP2101 QFN
无类别的
--
大陆
立即发货

CP2101 QFN datasheet pdf and Unclassified product details from Silicon Labs stock available at utmel
1最小包装量--
CP2101 QFN详情
Silicon Labs CP2101 QFN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Rated operating voltage
690 - 690
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP20
Degree of protection (NEMA)
Other
Rated operation power at AC-3, 400 V
0
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
80
Type of control element
Other
Number of auxiliary contacts as normally closed contact
0
CP2101 QFN拓展信息







哦! 它是空的。