Silicon Labs Si88640ED-IS Isolator with Integrated dc-dc
- 收藏
- 对比
Si88640ED-IS Isolator with Integrated dc-dc
2258-Si88640ED-IS Isolator with Integrated dc-dc
数字隔离器
--
大陆
立即发货

Si88640ED-IS Isolator with Integrated dc-dc datasheet pdf and Digital Isolators product details from Silicon Labs stock available at utmel
1最小包装量--
Si88640ED-IS Isolator with Integrated dc-dc详情
Silicon Labs Si88640ED-IS Isolator with Integrated dc-dc重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
HTS
8542.39.00.01
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
2.05(Min)
Package Width
7.5
Package Length
15.4
PCB changed
24
Supplier Package
SOIC W
包装
Tube
零件状态
活跃
引脚数量
24
Si88640ED-IS Isolator with Integrated dc-dc拓展信息
Silicon Labs
Silicon Labs
Silicon Labs
Silicon Labs
Silicon Labs
Silicon Labs
Silicon Labs
Silicon Labs
Silicon Labs
Silicon Labs







哦! 它是空的。