Silicon Labs SLEXP8027A Bluetooth Xpress BGX Evaluation Kit
- 收藏
- 对比
SLEXP8027A Bluetooth Xpress BGX Evaluation Kit
2258-SLEXP8027A Bluetooth Xpress BGX Evaluation Kit
射频评估和开发套件,开发板
--
大陆
立即发货

SLEXP8027A Bluetooth Xpress BGX Evaluation Kit datasheet pdf and RF Evaluation and Development Kits, Boards product details from Silicon Labs stock available at utmel
1最小包装量--
SLEXP8027A Bluetooth Xpress BGX Evaluation Kit详情
Silicon Labs SLEXP8027A Bluetooth Xpress BGX Evaluation Kit重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
供应商未确认
ECCN (US)
5A992c.
HTS
8543709860
Automotive
无
PPAP
无
Supported Device
BGX13P
Supported Device Technology
Bluetooth
Compatible External Board
EFM8 Starter Kit|EFM32 Starter Kit
Interface Type
USB
零件状态
活跃
类型
评估套件
SLEXP8027A Bluetooth Xpress BGX Evaluation Kit拓展信息
Silicon Labs
Silicon Labs
Silicon Labs
Silicon Labs
Silicon Labs
Silicon Labs
Silicon Labs
Silicon Labs
Silicon Labs
Silicon Labs







哦! 它是空的。