Silicon Labs SLWRB4206A
- 收藏
- 对比
SLWRB4206A
2258-SLWRB4206A
射频评估和开发套件,开发板
--
大陆
立即发货

EFR32ZG14 Z-WAVE RADIO BOARD WIT
1最小包装量--
SLWRB4206A详情
Silicon Labs SLWRB4206A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
Silicon Labs
Package
Box
Product Status
活跃
For Use With/Related Products
EFR32ZG14P231F256GM32
Base Product Number
SLWRB4206
For Use With
Silicon Laboratories Z-Wave 700 - EFR32ZG14 Long Range Wireless Starter Kit
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
Serial
Manufacturer
Silicon Laboratories
Brand
Silicon Labs
Tool Is For Evaluation Of
BRD4206A
RoHS
Details
包装
Bulk
类型
Transceiver, Z-Wave
子类别
开发工具
频率
-
提供的内容
Board(s)
产品类别
Development Boards & Kits - Wireless
核心架构
ARM
产品
入门套件
套件内容
BRD4206A EFR32ZG14 Z-Wave Long Range Radio Board, LPRS SS-ANT900 868-915 MHz SMA Antenna
产品类别
Development Boards & Kits - Wireless
SLWRB4206A拓展信息
Silicon Labs
Silicon Labs
Silicon Labs
Silicon Labs
Silicon Labs
Silicon Labs
Silicon Labs
Silicon Labs
Silicon Labs
Silicon Labs







哦! 它是空的。