Silicon Labs SLWSTK6050B
- 收藏
- 对比
SLWSTK6050B
2258-SLWSTK6050B
射频评估和开发套件,开发板
--
大陆
立即发货

Z-WAVE 700 STARTER KIT WITH SUPP
1最小包装量--
SLWSTK6050B详情
Silicon Labs SLWSTK6050B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
Silicon Labs
Package
Box
Product Status
活跃
For Use With/Related Products
ZGM130S037HGN
Base Product Number
SLWSTK6050
For Use With
Z-Wave 700
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
Ethernet, USB
Manufacturer
Silicon Laboratories
Brand
Silicon Labs
Tool Is For Evaluation Of
BRD4207A
RoHS
Details
包装
Bulk
类型
Transceiver, Z-Wave
子类别
开发工具
频率
-
提供的内容
Board(s), Cable(s), Accessories
产品类别
Development Boards & Kits - Wireless
核心架构
ARM
产品
入门套件
套件内容
2x BRD4207A ZGM130S Radio Board, 2x BRD4001A Mainboard, 2x BRD8029A EXP Board, Antennas & USB Cable
产品类别
Development Boards & Kits - Wireless
SLWSTK6050B拓展信息
Silicon Labs
Silicon Labs
Silicon Labs
Silicon Labs
Silicon Labs
Silicon Labs
Silicon Labs
Silicon Labs
Silicon Labs
Silicon Labs







哦! 它是空的。