Silicon Labs WF200SCR Wi-Fi Transceiver with Secure Link
- 收藏
- 对比
WF200SCR Wi-Fi Transceiver with Secure Link
2258-WF200SCR Wi-Fi Transceiver with Secure Link
射频接收器、发射器、收发器成品
--
大陆
立即发货

WF200SCR Wi-Fi Transceiver with Secure Link datasheet pdf and RF Receiver, Transmitter, and Transceiver Finished Units product details from Silicon Labs stock available at utmel
1最小包装量--
WF200SCR Wi-Fi Transceiver with Secure Link 详情
Silicon Labs WF200SCR Wi-Fi Transceiver with Secure Link 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
5A992C
HTS
8542.31.00.01
Automotive
Unknown
PPAP
Unknown
Mounting
表面贴装
Package Width
4
Package Length
4
PCB changed
32
Supplier Package
QFN
零件状态
NRND
引脚数量
32
WF200SCR Wi-Fi Transceiver with Secure Link 拓展信息
Silicon Labs
Silicon Labs
Silicon Labs
Silicon Labs
Silicon Labs
Silicon Labs
Silicon Labs
Silicon Labs
Silicon Labs
Silicon Labs







哦! 它是空的。