Silicon Motion SM502GE08LF00-AC
- 收藏
- 对比
SM502GE08LF00-AC
2259-SM502GE08LF00-AC
其它
--
大陆
立即发货

SM502GE08LF00-AC datasheet pdf and Miscellaneous product details from Silicon Motion stock available at utmel
1最小包装量--
SM502GE08LF00-AC详情
Silicon Motion SM502GE08LF00-AC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
Automotive
Unknown
PPAP
Unknown
Mounting
表面贴装
Package Width
19
Package Length
19
PCB changed
297
Standard Package Name
BGA
Supplier Package
BGA
Lead Shape
Ball
零件状态
Unconfirmed
引脚数量
297
SM502GE08LF00-AC拓展信息







哦! 它是空的。