Sintered Metal Company AF40-N04B-2R-X440
- 收藏
- 对比
AF40-N04B-2R-X440
3079-AF40-N04B-2R-X440
控制器 - 机械安全
--
大陆
立即发货

Filter; Regulator
1最小包装量--
AF40-N04B-2R-X440详情
Sintered Metal Company AF40-N04B-2R-X440重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Ambient temperature
-25 - 55
Max. output current
100
Material housing
Metal
Voltage type
DC
Degree of protection (IP)
IP67
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
10 - 30
Explosion safety category for dust
None
RoHS
Non-Compliant
AF40-N04B-2R-X440拓展信息
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company







哦! 它是空的。