Sintered Metal Company CA1100A-PS
- 收藏
- 对比
CA1100A-PS详情
Sintered Metal Company CA1100A-PS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
形状
Hexagonal
Pitch thread
2
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread type
Metric
Nominal thread size metric/PG
72
Material quality
Brass
Shock resistant
有
RoHS
Non-Compliant
高度
8
CA1100A-PS拓展信息
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company








哦! 它是空的。