Sintered Metal Company CD85WE25-25C-A
- 收藏
- 对比
CD85WE25-25C-A
3079-CD85WE25-25C-A
控制器 - 机械安全
--
大陆
立即发货

Cyl; Iso; Dbl Rod; Sw Capable
1最小包装量--
CD85WE25-25C-A详情
Sintered Metal Company CD85WE25-25C-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
2 - 18
Number of auxiliary contacts as normally open contact
0
Overload release current setting
20 - 40
Degree of protection (IP)
IP20
Device construction
Built-in device plug-in technique
Rated permanent current Iu
40
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
RoHS
Non-Compliant
CD85WE25-25C-A拓展信息
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company







哦! 它是空的。