Sintered Metal Company CDLM2B40-200-D
- 收藏
- 对比
CDLM2B40-200-D
3079-CDLM2B40-200-D
控制器 - 机械安全
--
大陆
立即发货

Cyl; Rnd Body; Fine Lock
1最小包装量--
CDLM2B40-200-D详情
Sintered Metal Company CDLM2B40-200-D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Explosion safety category for dust
None
Type of control element
Roller cam
Explosion safety category for gas
None
Suitable for safety functions
无
Number of contacts as normally closed contact
0
Degree of protection (NEMA)
Other
Degree of protection (IP)
Other
Material housing
Plastic
Number of contacts as normally open contact
0
Number of contacts as change-over contact
1
Type of electric connection
Other
CDLM2B40-200-D拓展信息
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company







哦! 它是空的。