Sintered Metal Company CRB1BW50-90DS
- 收藏
- 对比
CRB1BW50-90DS
3079-CRB1BW50-90DS
控制器 - 机械安全
--
大陆
立即发货

Actuator; Rotary
1最小包装量--
CRB1BW50-90DS详情
Sintered Metal Company CRB1BW50-90DS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Connector M8
Material housing
Metal
Voltage type
DC
Degree of protection (NEMA)
Other
SIL according to IEC 61508
None
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
10 - 30
Explosion safety category for dust
None
CRB1BW50-90DS拓展信息
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company







哦! 它是空的。