Sintered Metal Company ISE30A-N7H-F-MGA2K
- 收藏
- 对比
ISE30A-N7H-F-MGA2K
3079-ISE30A-N7H-F-MGA2K
无类别的
--
大陆
立即发货

Switch Assembly
1最小包装量--
ISE30A-N7H-F-MGA2K详情
Sintered Metal Company ISE30A-N7H-F-MGA2K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Material housing
Metal
Voltage type
DC
Degree of protection (NEMA)
Other
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
12 - 24
Explosion safety category for dust
None
RoHS
Non-Compliant
ISE30A-N7H-F-MGA2K拓展信息







哦! 它是空的。