Sintered Metal Company ISE40A-01-T-A-X501
- 收藏
- 对比
ISE40A-01-T-A-X501
3079-ISE40A-01-T-A-X501
配件
--
大陆
立即发货

ISE40A-01-T-A-X501
1最小包装量--
ISE40A-01-T-A-X501详情
Sintered Metal Company ISE40A-01-T-A-X501重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
Quad
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-40 - 70
Diameter conductor
0.8
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-20 - 50
Outer diameter approx.
51
Screen over stranding element
None
Core identification
Rings
Number of stranding elements
250
Low smoke (according to EN 61034-2)
无
Conductor category
Class 1 = solid
绞合
Bundles and layers
ISE40A-01-T-A-X501拓展信息
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company







哦! 它是空的。