Sintered Metal Company LAN91C113NE
- 收藏
- 对比
LAN91C113NE
3079-LAN91C113NE
无类别的
--
大陆
立即发货

LAN91C113NE datasheet pdf and Unclassified product details from Sintered Metal Company stock available at utmel
1最小包装量--
LAN91C113NE详情
Sintered Metal Company LAN91C113NE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Other
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
13
Number of contacts as normally closed contact
0
Colour front ring
Other
With front ring
有
With light source
无
LAN91C113NE拓展信息







哦! 它是空的。