Sintered Metal Company LER50K-S56N1D
- 收藏
- 对比
LER50K-S56N1D
3079-LER50K-S56N1D
控制器 - 机械安全
--
大陆
立即发货

Actuator; Electric; Slider
1最小包装量--
LER50K-S56N1D详情
Sintered Metal Company LER50K-S56N1D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Model
Other
Rated frequency
50 - 60
Construction type
IM 3001 (B5)
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP67
Voltage type
AC
LER50K-S56N1D拓展信息
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company







哦! 它是空的。