Sintered Metal Company LEY25A-200B-R56P1D
- 收藏
- 对比
LEY25A-200B-R56P1D
3079-LEY25A-200B-R56P1D
控制器 - 机械安全
--
大陆
立即发货

Actuator; Electric; Slider
1最小包装量--
LEY25A-200B-R56P1D详情
Sintered Metal Company LEY25A-200B-R56P1D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Indication
Digital
Rated control supply voltage at DC
10 - 30
Degree of protection (IP)
Other
Voltage type
DC
Material housing
Plastic
Max. output current
100
Ambient temperature
-25 - 55
Type of electric connection
Cable
LEY25A-200B-R56P1D拓展信息
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company







哦! 它是空的。