Sintered Metal Company MSQB70R-M9BVSBPC
- 收藏
- 对比
MSQB70R-M9BVSBPC
3079-MSQB70R-M9BVSBPC
控制器 - 机械安全
--
大陆
立即发货

Cyl; Rotary Table
1最小包装量--
MSQB70R-M9BVSBPC详情
Sintered Metal Company MSQB70R-M9BVSBPC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Connector M12
Ambient temperature
-10 - 55
Voltage type
DC
Degree of protection (IP)
IP65
Suitable for safety functions
有
Explosion safety category for gas
None
Rated control supply voltage at DC
19.2 - 28.8
Explosion safety category for dust
None
RoHS
Non-Compliant
MSQB70R-M9BVSBPC拓展信息
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company







哦! 它是空的。