Sintered Metal Company NCDA1S150-2400-A53
- 收藏
- 对比
NCDA1S150-2400-A53
3079-NCDA1S150-2400-A53
控制器 - 机械安全
--
大陆
立即发货

Nfpa Cyl/switch Capable
1最小包装量--
NCDA1S150-2400-A53详情
Sintered Metal Company NCDA1S150-2400-A53重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Other
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Material housing
Metal
Degree of protection (IP)
IP67
Number of contacts as normally closed contact
2
Suitable for safety functions
无
Explosion safety category for gas
None
Type of control element
Spring-rod
Explosion safety category for dust
None
RoHS
Non-Compliant
NCDA1S150-2400-A53拓展信息
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company







哦! 它是空的。