Sintered Metal Company NCDY2S32H-0600-A73C
- 收藏
- 对比
NCDY2S32H-0600-A73C
3079-NCDY2S32H-0600-A73C
无类别的
--
大陆
立即发货

NCY2S-Magnetically Coupled Rodless Air Cylinder, NCDY2S32H-0600-A73C
1最小包装量--
添加到询价列表
NCDY2S32H-0600-A73C详情
Sintered Metal Company NCDY2S32H-0600-A73C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-50 - 70
Rated current In
3
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
0个相似型号
NCDY2S32H-0600-A73C拓展信息







哦! 它是空的。