Sintered Metal Company SYJ7123-5HZ-N7
- 收藏
- 对比
SYJ7123-5HZ-N7
3079-SYJ7123-5HZ-N7
控制器 - 机械安全
--
大陆
立即发货

Valve; Sgl Sol; Body Pt (DC)
1最小包装量--
SYJ7123-5HZ-N7详情
Sintered Metal Company SYJ7123-5HZ-N7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of digital inputs
8
Degree of protection (IP)
IP20
Degree of protection (NEMA)
Other
Voltage type for actuating
AC
Rated control supply voltage at DC
21.6 - 26.4
SYJ7123-5HZ-N7拓展信息
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company







哦! 它是空的。