Sintered Metal Company ZPY25CUJ10-U6-A10
- 收藏
- 对比
ZPY25CUJ10-U6-A10
3079-ZPY25CUJ10-U6-A10
真空吸尘器
--
大陆
立即发货

Pneumatic Vacuum Cups, ZPY25CUJ10-U6-A10
1最小包装量--
ZPY25CUJ10-U6-A10详情
Sintered Metal Company ZPY25CUJ10-U6-A10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Ambient temperature
-25 - 55
Max. output current
50
Material housing
Plastic
Voltage type
DC
Degree of protection (IP)
IP50
Degree of protection (NEMA)
Other
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
4.5 - 26.4
Explosion safety category for dust
None
ZPY25CUJ10-U6-A10拓展信息
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company







哦! 它是空的。