Sintered Metal Company ZSE30A-C6H-A-PLBK
- 收藏
- 对比
ZSE30A-C6H-A-PLBK
3079-ZSE30A-C6H-A-PLBK
控制器 - 机械安全
--
大陆
立即发货

Switch Assembly
1最小包装量--
ZSE30A-C6H-A-PLBK详情
Sintered Metal Company ZSE30A-C6H-A-PLBK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Explosion safety category for dust
None
Rated control supply voltage at DC
19.2 - 28.8
Explosion safety category for gas
None
Suitable for safety functions
有
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP67
Voltage type
DC
Ambient temperature
-10 - 55
Type of electric connection
Connector M12
RoHS
Non-Compliant
ZSE30A-C6H-A-PLBK拓展信息
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company
Sintered Metal Company







哦! 它是空的。