SNYPER-3G SPECTRUM详情
Siretta SNYPER-3G SPECTRUM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
供应商未确认
Frequency Band (MHz)
850/900/1800/1900
SIM Card
无
Antenna Connector Type
SMA
SMS Supported
无
Voice Supported
无
Minimum Operating Temperature (°C)
-20
Maximum Operating Temperature (°C)
75
Generations and Technologies
2G/3G
RoHS
Non-Compliant
零件状态
Obsolete
SNYPER-3G SPECTRUM拓展信息
Siretta
Siretta
Siretta
Siretta
Siretta








哦! 它是空的。