SIT1602AC-11-18E-25.000000详情
SiTime SIT1602AC-11-18E-25.000000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
材料
Fiberglass
Manufacturer Part Number
69008
Manufacturer
Brady
Standard Frequency
25
Operating Temp Range
-20C to 70C
Operating Supply Voltage (Max)
1.98(V)
Operating Supply Voltage (Min)
1.62(V)
Programmable
无
包装
Bulk
类型
CLOCK OSCILLATOR
频率稳定性
±20(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
图例
Health Hints Clean Toilet Rooms Mean Good Health Help Keep Dirt Out Its Up To You
背景颜色
White
语言
English
SIT1602AC-11-18E-25.000000拓展信息
SiTime
SiTIME
SiTIME
SiTIME
SiTime
SiTime
SiTIME
SiTIME
SiTIME
SiTime








哦! 它是空的。