SIT1602AC-11-33S-66.000000详情
SiTime SIT1602AC-11-33S-66.000000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
材料
Fiberglass
Manufacturer Part Number
62756
Manufacturer
Brady
Standard Frequency
66
Operating Temp Range
-20C to 70C
Operating Supply Voltage (Max)
3.63(V)
Operating Supply Voltage (Min)
2.97(V)
Programmable
无
包装
Bulk
类型
Safety Signs
频率稳定性
±20(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
图例
High Noise Area Wear Ear Protection
背景颜色
White
语言
English
SIT1602AC-11-33S-66.000000拓展信息
SiTime
SiTIME
SiTIME
SiTIME
SiTime
SiTime
SiTIME
SiTIME
SiTIME
SiTime








哦! 它是空的。