SIT1602AC-13-18E-10.000000详情
SiTime SIT1602AC-13-18E-10.000000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
材料
Fiberglass
Manufacturer Part Number
69090
Manufacturer
Brady
Standard Frequency
10
Operating Temp Range
-20C to 70C
Operating Supply Voltage (Max)
1.98(V)
Operating Supply Voltage (Min)
1.62(V)
Programmable
无
包装
Bulk
类型
Safety Signs
频率稳定性
±50(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
图例
Do Not Attempt To Adjust Machinery While In Motion
背景颜色
Yellow
语言
English
SIT1602AC-13-18E-10.000000拓展信息
SiTime
SiTIME
SiTIME
SiTIME
SiTime
SiTime
SiTIME
SiTIME
SiTIME
SiTime








哦! 它是空的。