SIT1602AC-31-18E-65.000000详情
SiTime SIT1602AC-31-18E-65.000000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Manufacturer Part Number
F862DU105K310ZV054-KMET
Manufacturer
Kemet
Operating Supply Voltage (Min)
1.62(V)
Programmable
无
Operating Supply Voltage (Max)
1.98(V)
Operating Temp Range
-20C to 70C
Standard Frequency
65
包装
Bulk
类型
CLOCK OSCILLATOR
频率稳定性
±20(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
SIT1602AC-31-18E-65.000000拓展信息
SiTime
SiTIME
SiTIME
SiTIME
SiTime
SiTime
SiTIME
SiTIME
SiTIME
SiTime








哦! 它是空的。