SIT1602AC-32-33S-7.372800详情
SiTime SIT1602AC-32-33S-7.372800重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Manufacturer Part Number
LR360-3/2
Terminals
接线端子
Approvals
cULus, cURus
Manufacturer
Block
Mounting
Surface
Standard Frequency
7.3728
Operating Temp Range
-20C to 70C
Operating Supply Voltage (Max)
3.63(V)
Operating Supply Voltage (Min)
2.97(V)
Symmetry (Max)
55(%)
Programmable
无
包装
Bulk
类型
CLOCK OSCILLATOR
额定电流
2 A
频率稳定性
±25(ppm)
电感,电感
0.0147 H
负载电容
15(pF)
相位
3
SIT1602AC-32-33S-7.372800拓展信息
SiTime
SiTIME
SiTIME
SiTIME
SiTime
SiTime
SiTIME
SiTIME
SiTIME
SiTime








哦! 它是空的。