SIT1602AC-33-33E-24.576000详情
SiTime SIT1602AC-33-33E-24.576000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
材料
Fiberglass
Manufacturer Part Number
69294
Manufacturer
Brady
Standard Frequency
24.576
Operating Temp Range
-20C to 70C
Operating Supply Voltage (Max)
3.63(V)
Operating Supply Voltage (Min)
2.97(V)
Symmetry (Max)
55(%)
Programmable
无
包装
Bulk
类型
Warning Signs
频率稳定性
±50(ppm)
负载电容
15(pF)
图例
Hydrogen Flammable Gas No Smoking Or Open Flames
背景颜色
White
语言
English
SIT1602AC-33-33E-24.576000拓展信息
SiTime
SiTIME
SiTIME
SiTIME
SiTime
SiTime
SiTIME
SiTIME
SiTIME
SiTime








哦! 它是空的。