SIT1602AC-33-33S-28.636300详情
SiTime SIT1602AC-33-33S-28.636300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
本体材质
Polyurethane
Manufacturer Part Number
A-3028-2
Manufacturer
Dwyer Instruments
Standard Frequency
28.6363
Operating Temp Range
-20C to 70C
Operating Supply Voltage (Max)
3.63(V)
Operating Supply Voltage (Min)
2.97(V)
Symmetry (Max)
55(%)
Programmable
无
包装
Bulk
类型
CLOCK OSCILLATOR
频率稳定性
±50(ppm)
负载电容
15(pF)
连接类型
Cross Female
SIT1602AC-33-33S-28.636300拓展信息
SiTime
SiTIME
SiTIME
SiTIME
SiTime
SiTime
SiTIME
SiTIME
SiTIME
SiTime








哦! 它是空的。