SIT1602AC-71-25E-7.372800详情
SiTime SIT1602AC-71-25E-7.372800重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
材料
Fiberglass
Manufacturer Part Number
69206
Manufacturer
Brady
Standard Frequency
7.3728
Operating Temp Range
-20C to 70C
Operating Supply Voltage (Max)
2.75(V)
Operating Supply Voltage (Min)
2.25(V)
Symmetry (Max)
55(%)
Programmable
无
包装
Bulk
类型
Fire/Emergency Signs
频率稳定性
±20(ppm)
负载电容
15(pF)
图例
Emergency Shutoff
背景颜色
White
语言
English
SIT1602AC-71-25E-7.372800拓展信息
SiTime
SiTIME
SiTIME
SiTIME
SiTime
SiTime
SiTIME
SiTIME
SiTIME
SiTime








哦! 它是空的。