SIT1602AC-71-30S-27.000000详情
SiTime SIT1602AC-71-30S-27.000000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Suitable for operating system Windows 9x
无
Suitable for other operating system
无
Suitable for operating system Windows 2003 Server
有
Suitable for operating system Windows NT
无
Simulation function integrated
无
Maintenance function integrated
有
Integrated diagnosis function
有
Suitable for operating system Windows 8
无
Suitable for operating system Windows Vista
无
Integrated position function
无
Suitable for operating system Windows XP
无
Suitable for safety functions
无
Integrated analysis function
有
Suitable for operating system Windows 7
有
Suitable for operating system Windows CE
有
Technology function integrated
无
Suitable for operating system Linux
无
Integrated motion function
无
Integrated application configuration function
有
Suitable for operating system Windows 2000
无
Integrated communication function
有
Suitable for operating system Windows ME
有
Put into operation function integrated
有
Product Depth (mm)
2(mm)
Operating Temp Range
-20C to 70C
Mounting Styles
表面贴装
Usage Level
Commercial grade
包装
Bulk
引脚数量
4
筛选水平
Commercial
产品长度(mm)
1.6(mm)
产品高度(mm)
0.75(mm)
SIT1602AC-71-30S-27.000000拓展信息
SiTime
SiTIME
SiTIME
SiTIME
SiTime
SiTime
SiTIME
SiTIME
SiTIME
SiTime








哦! 它是空的。