SIT1602AC-72-33S-54.000000详情
SiTime SIT1602AC-72-33S-54.000000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
本体材质
Polyurethane
Manufacturer Part Number
A-3028-1
Manufacturer
Dwyer Instruments
Standard Frequency
54
Operating Temp Range
-20C to 70C
Operating Supply Voltage (Max)
3.63(V)
Operating Supply Voltage (Min)
2.97(V)
Programmable
无
包装
Bulk
类型
CLOCK OSCILLATOR
频率稳定性
±25(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
连接类型
Cross Female
SIT1602AC-72-33S-54.000000拓展信息
SiTime
SiTIME
SiTIME
SiTIME
SiTime
SiTime
SiTIME
SiTIME
SiTIME
SiTime








哦! 它是空的。