SIT1602AC-73-18E-32.768000详情
SiTime SIT1602AC-73-18E-32.768000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Manufacturer Part Number
B29CNC15AA3E005
Manufacturer
Cutler Hammer, Div of Eaton Co
Standard Frequency
32.768
Operating Temp Range
-20C to 70C
Operating Supply Voltage (Max)
1.98(V)
Operating Supply Voltage (Min)
1.62(V)
Symmetry (Max)
55(%)
Programmable
无
包装
Bulk
类型
CLOCK OSCILLATOR
频率稳定性
±50(ppm)
负载电容
15(pF)
SIT1602AC-73-18E-32.768000拓展信息
SiTime
SiTIME
SiTIME
SiTIME
SiTime
SiTime
SiTIME
SiTIME
SiTIME
SiTime








哦! 它是空的。