SIT1602AC-73-33E-66.000000详情
SiTime SIT1602AC-73-33E-66.000000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Manufacturer Part Number
S204MR-K20
Approvals
CSA, UL
Manufacturer
ABB
Mounting
DIN Rail
Standard Frequency
66
Operating Temp Range
-20C to 70C
Operating Supply Voltage (Max)
3.63(V)
Operating Supply Voltage (Min)
2.97(V)
Symmetry (Max)
55(%)
Programmable
无
包装
Bulk
类型
CLOCK OSCILLATOR
额定电流
20 A
频率稳定性
±50(ppm)
负载电容
15(pF)
保护措施
Supplemental
端子类型
环舌
SIT1602AC-73-33E-66.000000拓展信息
SiTime
SiTIME
SiTIME
SiTIME
SiTime
SiTime
SiTIME
SiTIME
SiTIME
SiTime








哦! 它是空的。