SIT1602AI-12-25S-7.372800详情
SiTime SIT1602AI-12-25S-7.372800重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
材料
Nylon
形状
T
Manufacturer Part Number
SVTD-363636GT
Approvals
CSA, cURus
Manufacturer
PMA (Division of ABB)
Standard Frequency
7.3728
Operating Temp Range
-40C to 85C
Operating Supply Voltage (Max)
2.75(V)
Operating Supply Voltage (Min)
2.25(V)
Symmetry (Max)
55(%)
Programmable
无
包装
Bulk
类型
CLOCK OSCILLATOR
组成
Non-Metallic
频率稳定性
±25(ppm)
负载电容
15(pF)
连接类型
Clip
SIT1602AI-12-25S-7.372800拓展信息
SiTime
SiTIME
SiTIME
SiTIME
SiTime
SiTime
SiTIME
SiTIME
SiTIME
SiTime








哦! 它是空的。