SIT1602AI-21-18S-4.096000详情
SiTime SIT1602AI-21-18S-4.096000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Manufacturer Part Number
16131823
Range
2 mm
Manufacturer
Turck
RoHS
有
Standard Frequency
4.096
Operating Temp Range
-40C to 85C
Operating Supply Voltage (Max)
1.98(V)
Operating Supply Voltage (Min)
1.62(V)
Symmetry (Max)
55(%)
Programmable
无
包装
Bulk
类型
CLOCK OSCILLATOR
屏蔽/屏蔽
Shielded
频率稳定性
±20(ppm)
输出类型
NC NPN
负载电容
15(pF)
连接类型
Cable with M8 Connector
电源类型
DC
SIT1602AI-21-18S-4.096000拓展信息
SiTime
SiTIME
SiTIME
SiTIME
SiTime
SiTime
SiTIME
SiTIME
SiTIME
SiTime








哦! 它是空的。