SIT1602AI-22-25S-25.000000详情
SiTime SIT1602AI-22-25S-25.000000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
执行器材料
Polyamide
Operation
Momentary
Manufacturer Part Number
ABD322NUB-IDEC
Approvals
CE, CSA, UL
Manufacturer
IDEC
Standard Frequency
25
Operating Temp Range
-40C to 85C
Operating Supply Voltage (Max)
2.75(V)
Operating Supply Voltage (Min)
2.25(V)
Symmetry (Max)
55(%)
Programmable
无
包装
Bulk
类型
CLOCK OSCILLATOR
频率稳定性
±25(ppm)
负载电容
15(pF)
端子类型
Screw
面板后深度
2.57
触点
2NO, 2NC
知识产权评级
IP65
SIT1602AI-22-25S-25.000000拓展信息
SiTime
SiTIME
SiTIME
SiTIME
SiTime
SiTime
SiTIME
SiTIME
SiTIME
SiTime








哦! 它是空的。