SIT1602AI-31-25E-28.636300详情
SiTime SIT1602AI-31-25E-28.636300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Operating Supply Voltage (Max)
2.75(V)
Standard Frequency
28.6363
Symmetry (Max)
55(%)
Operating Supply Voltage (Min)
2.25(V)
Operating Temp Range
-40C to 85C
Programmable
无
包装
Bulk
类型
CLOCK OSCILLATOR
频率稳定性
±20(ppm)
负载电容
15(pF)
SIT1602AI-31-25E-28.636300拓展信息
SiTime
SiTIME
SiTIME
SiTIME
SiTime
SiTime
SiTIME
SiTIME
SiTIME
SiTime









哦! 它是空的。