SIT1602AI-31-25S-14.000000详情
SiTime SIT1602AI-31-25S-14.000000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
RoHS
Non-Compliant
Standard Frequency
14
Operating Temp Range
-40C to 85C
Operating Supply Voltage (Max)
2.75(V)
Operating Supply Voltage (Min)
2.25(V)
Symmetry (Max)
55(%)
Programmable
无
包装
Bulk
类型
CLOCK OSCILLATOR
频率稳定性
±20(ppm)
负载电容
15(pF)
SIT1602AI-31-25S-14.000000拓展信息
SiTime
SiTIME
SiTIME
SiTIME
SiTime
SiTime
SiTIME
SiTIME
SiTIME
SiTime








哦! 它是空的。