SIT1602AI-32-33S-33.000000详情
SiTime SIT1602AI-32-33S-33.000000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Operation
Maintained
Manufacturer Part Number
MP2-62G02T1
Approvals
CSA, IEC, UL
Manufacturer
ABB
Standard Frequency
33
Operating Temp Range
-40C to 85C
Operating Supply Voltage (Max)
3.63(V)
Operating Supply Voltage (Min)
2.97(V)
Programmable
无
包装
Bulk
类型
CLOCK OSCILLATOR
频率稳定性
±25(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
端子类型
Fingersafe Screw
面板后深度
2.2
灯型
Incandescent
触点
2NC
知识产权评级
IP66
SIT1602AI-32-33S-33.000000拓展信息
SiTime
SiTIME
SiTIME
SiTIME
SiTime
SiTime
SiTIME
SiTIME
SiTIME
SiTime








哦! 它是空的。