SIT1602AI-32-33S-66.000000详情
SiTime SIT1602AI-32-33S-66.000000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Manufacturer Part Number
GMB633PD30
Approvals
CE, cULus
Manufacturer
卡洛·加瓦齐
RoHS
有
Mounting
DIN Rail
Standard Frequency
66
Operating Temp Range
-40C to 85C
Operating Supply Voltage (Max)
3.63(V)
Operating Supply Voltage (Min)
2.97(V)
Programmable
无
包装
Bulk
类型
CLOCK OSCILLATOR
额定电流
30 A
频率稳定性
±25(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
保护措施
Branch Circuit
端子类型
Screw
SIT1602AI-32-33S-66.000000拓展信息
SiTime
SiTIME
SiTIME
SiTIME
SiTime
SiTime
SiTIME
SiTIME
SiTIME
SiTime








哦! 它是空的。