SIT1602AI-33-25E-14.000000详情
SiTime SIT1602AI-33-25E-14.000000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Manufacturer Part Number
GMB63H3PD2
Approvals
CE, cULus
Manufacturer
卡洛·加瓦齐
RoHS
有
Mounting
DIN Rail
Programmable
无
Operating Supply Voltage (Min)
2.25(V)
Operating Supply Voltage (Max)
2.75(V)
Operating Temp Range
-40C to 85C
Standard Frequency
14
包装
Bulk
类型
CLOCK OSCILLATOR
额定电流
2 A
频率稳定性
±50(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
保护措施
Branch Circuit
端子类型
Screw
SIT1602AI-33-25E-14.000000拓展信息
SiTime
SiTIME
SiTIME
SiTIME
SiTime
SiTime
SiTIME
SiTIME
SiTIME
SiTime








哦! 它是空的。