SIT1602AI-71-XXS-19.200000详情
SiTime SIT1602AI-71-XXS-19.200000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
0
Number of normally open contacts as main contact
3
Voltage type for actuating
AC
Number of normally closed contacts as main contact
0
Number of auxiliary contacts as normally closed contact
2
Product Depth (mm)
2(mm)
Operating Temp Range
-40C to 85C
Mounting Styles
表面贴装
Usage Level
Industrial grade
包装
Bulk
引脚数量
4
筛选水平
Industrial
产品长度(mm)
1.6(mm)
产品高度(mm)
0.75(mm)
SIT1602AI-71-XXS-19.200000拓展信息
SiTime
SiTIME
SiTIME
SiTIME
SiTime
SiTime
SiTIME
SiTIME
SiTIME
SiTime








哦! 它是空的。