SIT1602AI-72-18E-40.000000详情
SiTime SIT1602AI-72-18E-40.000000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Manufacturer
Simpson Electric
Approvals
cUL, UL
Manufacturer Part Number
H345262110
PowerSupply
85-250 VAC
Standard Frequency
40
Operating Temp Range
-40C to 85C
Programmable
无
Operating Supply Voltage (Min)
1.62(V)
Operating Supply Voltage (Max)
1.98(V)
操作温度
32-122 °F
包装
Bulk
类型
CLOCK OSCILLATOR
频率稳定性
±25(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
显示类型
LED
显示位数
4.5
SIT1602AI-72-18E-40.000000拓展信息
SiTime
SiTIME
SiTIME
SiTIME
SiTime
SiTime
SiTIME
SiTIME
SiTIME
SiTime








哦! 它是空的。