SIT1602AI-81-18E-48.000000详情
SiTime SIT1602AI-81-18E-48.000000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Operating Temp Range
-40C to 85C
Symmetry (Max)
55(%)
Operating Supply Voltage (Min)
1.62(V)
Operating Supply Voltage (Max)
1.98(V)
Standard Frequency
48
Programmable
无
包装
Bulk
类型
CLOCK OSCILLATOR
频率稳定性
±20(ppm)
负载电容
15(pF)
SIT1602AI-81-18E-48.000000拓展信息
SiTime
SiTIME
SiTIME
SiTIME
SiTime
SiTime
SiTIME
SiTIME
SiTIME
SiTime









哦! 它是空的。